Vishay Intertechnology, Inc. RES 682 OHM 1/10W .1% AXIAL RNC50J6820BSB14

Description
RES 682ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 682ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 682 OHM 1/10W .1% AXIAL - RNC50J6820BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 682 OHM 1/10W .1% AXIAL
RNC50J6820BSB14
RES 682 OHM 1/10W .1% AXIAL RNC50J6820BSB14
RES 682ohm 1/10W .1% AXIAL

RES 682ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6820BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6820BSB14-ND
Through Hole Resistors RNC50J6820BSB14-ND
682 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

682 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6820BSB14 RNC50J6820BSB14-ND
Product Name RES 682 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 682 ohms 682 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details