Vishay Intertechnology, Inc. Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J6810BSRE5

Description
Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J6810BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J6810BSRE5
Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J6810BSRE5
Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J6810BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J6810BSRE5TR-ND
Through Hole Resistors 541-RNC50J6810BSRE5TR-ND
681 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J6810BSRE5 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6810BSRE5
Through Hole Resistors RNC50J6810BSRE5
RES 681 OHM 0.1% 1/10W AXIAL

RES 681 OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6810BSRE5 541-RNC50J6810BSRE5TR-ND RNC50J6810BSRE5
Product Name Res Metal Film 681 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details