Vishay Intertechnology, Inc. RES 67.3 OHM 1/10W .5% AXIAL RNC50J67R3DSBSL

Description
RES 67.3ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 67.3ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3 OHM 1/10W .5% AXIAL - RNC50J67R3DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3 OHM 1/10W .5% AXIAL
RNC50J67R3DSBSL
RES 67.3 OHM 1/10W .5% AXIAL RNC50J67R3DSBSL
RES 67.3ohm 1/10W .5% AXIAL

RES 67.3ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J67R3DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J67R3DSBSL-ND
Through Hole Resistors RNC50J67R3DSBSL-ND
67.3 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

67.3 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J67R3DSBSL RNC50J67R3DSBSL-ND
Product Name RES 67.3 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.3 ohms 67.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers