Vishay Intertechnology, Inc. RES 6.73K OHM 1/10W .1% AXIAL RNC50J6731BSRSL

Description
RES 6.73Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.73Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.73K OHM 1/10W .1% AXIAL - RNC50J6731BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.73K OHM 1/10W .1% AXIAL
RNC50J6731BSRSL
RES 6.73K OHM 1/10W .1% AXIAL RNC50J6731BSRSL
RES 6.73Kohm 1/10W .1% AXIAL

RES 6.73Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6731BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6731BSRSL-ND
Through Hole Resistors RNC50J6731BSRSL-ND
6.73 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.73 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6731BSRSL RNC50J6731BSRSL-ND
Product Name RES 6.73K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6730 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers