Res Metal Film 66.5 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
66.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,66.5Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J66R5FSB14 | RNC50J66R5FSB14-ND | 53C8864 |
| Product Name | Res Metal Film 66.5 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,66.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts |