Vishay Intertechnology, Inc. Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J6652FSRE6

Description
Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J6652FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J6652FSRE6
Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J6652FSRE6
Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J6652FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6652FSRE6-ND
Through Hole Resistors RNC50J6652FSRE6-ND
66.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C8907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C8907
Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C8907
Resistor,Metal Film,66.5KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,66.5KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J6652FSRE6 RNC50J6652FSRE6-ND 53C8907
Product Name Res Metal Film 66.5K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details