Vishay Intertechnology, Inc. RES 66.5K OHM 1/10W .5% AXIAL RNC50J6652DSBSL

Description
RES 66.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/10W .5% AXIAL - RNC50J6652DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/10W .5% AXIAL
RNC50J6652DSBSL
RES 66.5K OHM 1/10W .5% AXIAL RNC50J6652DSBSL
RES 66.5Kohm 1/10W .5% AXIAL

RES 66.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6652DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6652DSBSL-ND
Through Hole Resistors RNC50J6652DSBSL-ND
66.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6652DSBSL RNC50J6652DSBSL-ND
Product Name RES 66.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers