Vishay Intertechnology, Inc. RES 66.5K OHM 1/10W .1% AXIAL RNC50J6652BSRSL

Description
RES 66.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/10W .1% AXIAL - RNC50J6652BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/10W .1% AXIAL
RNC50J6652BSRSL
RES 66.5K OHM 1/10W .1% AXIAL RNC50J6652BSRSL
RES 66.5Kohm 1/10W .1% AXIAL

RES 66.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6652BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6652BSRSL-ND
Through Hole Resistors RNC50J6652BSRSL-ND
66.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6652BSRSL RNC50J6652BSRSL-ND
Product Name RES 66.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details