Vishay Intertechnology, Inc. MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T/R RNC50J6651BSRE6

Description
MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T/R - RNC50J6651BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T/R
RNC50J6651BSRE6
MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T/R RNC50J6651BSRE6
MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J6651BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6651BSRE6-ND
Through Hole Resistors RNC50J6651BSRE6-ND
6.65 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J6651BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6651BSRE6
Through Hole Resistors RNC50J6651BSRE6
RES 6.65K OHM 1/10W .1% AXIAL

RES 6.65K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6651BSRE6 RNC50J6651BSRE6-ND RNC50J6651BSRE6
Product Name MF,1/10W,6.65K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details