Vishay Intertechnology, Inc. RES 665 OHM 1/10W 1% AXIAL RNC50J6650FRBSL

Description
RES 665ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/10W 1% AXIAL - RNC50J6650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W 1% AXIAL
RNC50J6650FRBSL
RES 665 OHM 1/10W 1% AXIAL RNC50J6650FRBSL
RES 665ohm 1/10W 1% AXIAL

RES 665ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6650FRBSL-ND
Through Hole Resistors RNC50J6650FRBSL-ND
665 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6650FRBSL RNC50J6650FRBSL-ND
Product Name RES 665 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details