Vishay Intertechnology, Inc. RES 657K OHM 1/10W .1% AXIAL RNC50J6573BSRSL

Description
RES 657Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 657Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 657K OHM 1/10W .1% AXIAL - RNC50J6573BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657K OHM 1/10W .1% AXIAL
RNC50J6573BSRSL
RES 657K OHM 1/10W .1% AXIAL RNC50J6573BSRSL
RES 657Kohm 1/10W .1% AXIAL

RES 657Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6573BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6573BSRSL-ND
Through Hole Resistors RNC50J6573BSRSL-ND
657 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

657 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6573BSRSL RNC50J6573BSRSL-ND
Product Name RES 657K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 657000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details