Vishay Intertechnology, Inc. RES 6.57K OHM 1/10W .1% AXIAL RNC50J6571BSB14

Description
RES 6.57Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.57Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/10W .1% AXIAL - RNC50J6571BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/10W .1% AXIAL
RNC50J6571BSB14
RES 6.57K OHM 1/10W .1% AXIAL RNC50J6571BSB14
RES 6.57Kohm 1/10W .1% AXIAL

RES 6.57Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6571BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6571BSB14-ND
Through Hole Resistors RNC50J6571BSB14-ND
6.57 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.57 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6571BSB14 RNC50J6571BSB14-ND
Product Name RES 6.57K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details