Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6570BSRSL

Description
657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6570BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6570BSRSL-ND
Through Hole Resistors RNC50J6570BSRSL-ND
657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 657 OHM 1/10W .1% AXIAL - RNC50J6570BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657 OHM 1/10W .1% AXIAL
RNC50J6570BSRSL
RES 657 OHM 1/10W .1% AXIAL RNC50J6570BSRSL
RES 657ohm 1/10W .1% AXIAL

RES 657ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J6570BSRSL-ND RNC50J6570BSRSL
Product Name Through Hole Resistors RES 657 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 657 ohms 657 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers