Vishay Intertechnology, Inc. RES 64.9 OHM 1/10W .5% AXIAL RNC50J64R9DSB14

Description
RES 64.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/10W .5% AXIAL - RNC50J64R9DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W .5% AXIAL
RNC50J64R9DSB14
RES 64.9 OHM 1/10W .5% AXIAL RNC50J64R9DSB14
RES 64.9ohm 1/10W .5% AXIAL

RES 64.9ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J64R9DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J64R9DSB14-ND
Through Hole Resistors RNC50J64R9DSB14-ND
64.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C8767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C8767
Resistor,metal Film,64.9Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C8767
Resistor,Metal Film,64.9Ohms,200WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,64.9Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J64R9DSB14 RNC50J64R9DSB14-ND 53C8767
Product Name RES 64.9 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,64.9Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details