Vishay Intertechnology, Inc. RES 649K OHM 1/10W 1% AXIAL RNC50J6493FRB14

Description
RES 649Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/10W 1% AXIAL - RNC50J6493FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/10W 1% AXIAL
RNC50J6493FRB14
RES 649K OHM 1/10W 1% AXIAL RNC50J6493FRB14
RES 649Kohm 1/10W 1% AXIAL

RES 649Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6493FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6493FRB14-ND
Through Hole Resistors RNC50J6493FRB14-ND
649 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6493FRB14 RNC50J6493FRB14-ND
Product Name RES 649K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details