Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6492DSBSL

Description
64.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6492DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6492DSBSL-ND
Through Hole Resistors RNC50J6492DSBSL-ND
64.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 64.9K OHM 1/10W .5% AXIAL - RNC50J6492DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/10W .5% AXIAL
RNC50J6492DSBSL
RES 64.9K OHM 1/10W .5% AXIAL RNC50J6492DSBSL
RES 64.9Kohm 1/10W .5% AXIAL

RES 64.9Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J6492DSBSL-ND RNC50J6492DSBSL
Product Name Through Hole Resistors RES 64.9K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers