Vishay Intertechnology, Inc. RES 649 OHM 1/10W 1% AXIAL RNC50J6490FSBSL

Description
RES 649ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/10W 1% AXIAL - RNC50J6490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W 1% AXIAL
RNC50J6490FSBSL
RES 649 OHM 1/10W 1% AXIAL RNC50J6490FSBSL
RES 649ohm 1/10W 1% AXIAL

RES 649ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6490FSBSL-ND
Through Hole Resistors RNC50J6490FSBSL-ND
649 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6490FSBSL RNC50J6490FSBSL-ND
Product Name RES 649 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details