Vishay Intertechnology, Inc. RES 649 OHM 1/10W 1% AXIAL RNC50J6490FSB14

Description
RES 649ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/10W 1% AXIAL - RNC50J6490FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/10W 1% AXIAL
RNC50J6490FSB14
RES 649 OHM 1/10W 1% AXIAL RNC50J6490FSB14
RES 649ohm 1/10W 1% AXIAL

RES 649ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6490FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6490FSB14-ND
Through Hole Resistors RNC50J6490FSB14-ND
649 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6490FSB14 RNC50J6490FSB14-ND
Product Name RES 649 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers