Res Metal Film 64.2K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J6422BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J6422BSB14 can be used for catalog matching and distributor lookup.
64.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Win Source Part Number: 1008852-RNC50J6422BS
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 64.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J6422BSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant
RES 64.2Kohm 1/10W .1% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RNC50J6422BSB14 | RNC50J6422BSB14-ND | 1008852-RNC50J6422BSB14 | RNC50J6422BSB14 |
| Product Name | 0.05W 20W Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | RES 64.2K OHM 1/10W .1% AXIAL |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | |
| Resistance Range | 64200 ohms | 64200 ohms | 64200 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.0500 watts | 0.1000 watts | 0.1000 watts | 10 watts |
| Configuration | Single Resistor |