Vishay Intertechnology, Inc. RES 642 OHM 1/10W .5% AXIAL RNC50J6420DSB14

Description
RES 642ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 642ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/10W .5% AXIAL - RNC50J6420DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/10W .5% AXIAL
RNC50J6420DSB14
RES 642 OHM 1/10W .5% AXIAL RNC50J6420DSB14
RES 642ohm 1/10W .5% AXIAL

RES 642ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6420DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6420DSB14-ND
Through Hole Resistors RNC50J6420DSB14-ND
642 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

642 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6420DSB14 RNC50J6420DSB14-ND
Product Name RES 642 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details