Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6420BSRE6

Description
642 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
642 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6420BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6420BSRE6-ND
Through Hole Resistors RNC50J6420BSRE6-ND
642 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

642 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 642 OHM 1/10W .1% AXIAL - RNC50J6420BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/10W .1% AXIAL
RNC50J6420BSRE6
RES 642 OHM 1/10W .1% AXIAL RNC50J6420BSRE6
RES 642ohm 1/10W .1% AXIAL

RES 642ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6420BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6420BSRE6
Through Hole Resistors RNC50J6420BSRE6
RES 642 OHM 1/10W .1% AXIAL

RES 642 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6420BSRE6-ND RNC50J6420BSRE6 RNC50J6420BSRE6
Product Name Through Hole Resistors RES 642 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 642 ohms 642 ohms 642 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details