Vishay Intertechnology, Inc. RES 63.4 OHM 1/10W 1% AXIAL RNC50J63R4FSRSL

Description
RES 63.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/10W 1% AXIAL - RNC50J63R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/10W 1% AXIAL
RNC50J63R4FSRSL
RES 63.4 OHM 1/10W 1% AXIAL RNC50J63R4FSRSL
RES 63.4ohm 1/10W 1% AXIAL

RES 63.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J63R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J63R4FSRSL-ND
Through Hole Resistors RNC50J63R4FSRSL-ND
63.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J63R4FSRSL RNC50J63R4FSRSL-ND
Product Name RES 63.4 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details