Vishay Intertechnology, Inc. RES 63.4 OHM 1/10W .1% AXIAL RNC50J63R4BSBSL

Description
RES 63.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/10W .1% AXIAL - RNC50J63R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/10W .1% AXIAL
RNC50J63R4BSBSL
RES 63.4 OHM 1/10W .1% AXIAL RNC50J63R4BSBSL
RES 63.4ohm 1/10W .1% AXIAL

RES 63.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J63R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J63R4BSBSL-ND
Through Hole Resistors RNC50J63R4BSBSL-ND
63.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J63R4BSBSL RNC50J63R4BSBSL-ND
Product Name RES 63.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers