Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6341BSB14

Description
6.34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6341BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6341BSB14-ND
Through Hole Resistors RNC50J6341BSB14-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,6.34K ,.1%,25PPM,S/.001%,BULK - RNC50J6341BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,6.34K ,.1%,25PPM,S/.001%,BULK
RNC50J6341BSB14
MF,1/10W,6.34K ,.1%,25PPM,S/.001%,BULK RNC50J6341BSB14
MF,1/10W,6.34K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,6.34K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J6341BSB14-ND RNC50J6341BSB14
Product Name Through Hole Resistors MF,1/10W,6.34K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers