Vishay Intertechnology, Inc. RES 62.6 OHM 1/10W .5% AXIAL RNC50J62R6DSBSL

Description
RES 62.6ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 62.6ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6 OHM 1/10W .5% AXIAL - RNC50J62R6DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6 OHM 1/10W .5% AXIAL
RNC50J62R6DSBSL
RES 62.6 OHM 1/10W .5% AXIAL RNC50J62R6DSBSL
RES 62.6ohm 1/10W .5% AXIAL

RES 62.6ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J62R6DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J62R6DSBSL-ND
Through Hole Resistors RNC50J62R6DSBSL-ND
62.6 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.6 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J62R6DSBSL RNC50J62R6DSBSL-ND
Product Name RES 62.6 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62.6 ohms 62.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details