Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6190FSRE6

Description
619 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6190FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6190FSRE6-ND
Through Hole Resistors RNC50J6190FSRE6-ND
619 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 619 OHM 1/10W 1% AXIAL - RNC50J6190FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/10W 1% AXIAL
RNC50J6190FSRE6
RES 619 OHM 1/10W 1% AXIAL RNC50J6190FSRE6
RES 619ohm 1/10W 1% AXIAL

RES 619ohm 1/10W 1% AXIAL

Supplier's Site
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C8658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C8658
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C8658
Resistor,Metal Film,619Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,619Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J6190FSRE6-ND RNC50J6190FSRE6 53C8658
Product Name Through Hole Resistors RES 619 OHM 1/10W 1% AXIAL Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details