Vishay Intertechnology, Inc. RES 60.4 OHM 1/10W .5% AXIAL RNC50J60R4DSB14

Description
RES 60.4ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/10W .5% AXIAL - RNC50J60R4DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/10W .5% AXIAL
RNC50J60R4DSB14
RES 60.4 OHM 1/10W .5% AXIAL RNC50J60R4DSB14
RES 60.4ohm 1/10W .5% AXIAL

RES 60.4ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J60R4DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J60R4DSB14-ND
Through Hole Resistors RNC50J60R4DSB14-ND
60.4 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C8560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C8560
Resistor,metal Film,60.4Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C8560
Resistor,Metal Film,60.4Ohms,200WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,60.4Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J60R4DSB14 RNC50J60R4DSB14-ND 53C8560
Product Name RES 60.4 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,60.4Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details