Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6042BSRE6

Description
60.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6042BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6042BSRE6-ND
Through Hole Resistors RNC50J6042BSRE6-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/10W .1% AXIAL - RNC50J6042BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W .1% AXIAL
RNC50J6042BSRE6
RES 60.4K OHM 1/10W .1% AXIAL RNC50J6042BSRE6
RES 60.4Kohm 1/10W .1% AXIAL

RES 60.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6042BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6042BSRE6
Through Hole Resistors RNC50J6042BSRE6
RES 60.4K OHM 1/10W .1% AXIAL

RES 60.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6042BSRE6-ND RNC50J6042BSRE6 RNC50J6042BSRE6
Product Name Through Hole Resistors RES 60.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details