604 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 604ohm 1/10W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50J6040FSBSL-ND | RNC50J6040FSBSL |
| Product Name | Through Hole Resistors | RES 604 OHM 1/10W 1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 604 ohms | 604 ohms |