Vishay Intertechnology, Inc. RES 6K OHM 1/10W .1% AXIAL RNC50J6001BSB14

Description
RES 6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/10W .1% AXIAL - RNC50J6001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/10W .1% AXIAL
RNC50J6001BSB14
RES 6K OHM 1/10W .1% AXIAL RNC50J6001BSB14
RES 6Kohm 1/10W .1% AXIAL

RES 6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6001BSB14-ND
Through Hole Resistors RNC50J6001BSB14-ND
6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6001BSB14 RNC50J6001BSB14-ND
Product Name RES 6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details