Vishay Intertechnology, Inc. RES 59 OHM 1/10W 1% AXIAL RNC50J59R0FSRSL

Description
RES 59ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/10W 1% AXIAL - RNC50J59R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/10W 1% AXIAL
RNC50J59R0FSRSL
RES 59 OHM 1/10W 1% AXIAL RNC50J59R0FSRSL
RES 59ohm 1/10W 1% AXIAL

RES 59ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J59R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J59R0FSRSL-ND
Through Hole Resistors RNC50J59R0FSRSL-ND
59 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J59R0FSRSL RNC50J59R0FSRSL-ND
Product Name RES 59 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers