59 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 59 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,59Ohms,200WV,1+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J59R0FSRE6-ND | RNC50J59R0FSRE6 | 53C8489 |
| Product Name | Through Hole Resistors | Res Metal Film 59 Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,59Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 59 ohms |