Vishay Intertechnology, Inc. RES 59 OHM 1/10W 1% AXIAL RNC50J59R0FSB14

Description
RES 59ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/10W 1% AXIAL - RNC50J59R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/10W 1% AXIAL
RNC50J59R0FSB14
RES 59 OHM 1/10W 1% AXIAL RNC50J59R0FSB14
RES 59ohm 1/10W 1% AXIAL

RES 59ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J59R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J59R0FSB14-ND
Through Hole Resistors RNC50J59R0FSB14-ND
59 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J59R0FSB14 RNC50J59R0FSB14-ND
Product Name RES 59 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details