Vishay Intertechnology, Inc. RES 59.7K OHM 1/10W .1% AXIAL RNC50J5972BSRSL

Description
RES 59.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 59.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7K OHM 1/10W .1% AXIAL - RNC50J5972BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7K OHM 1/10W .1% AXIAL
RNC50J5972BSRSL
RES 59.7K OHM 1/10W .1% AXIAL RNC50J5972BSRSL
RES 59.7Kohm 1/10W .1% AXIAL

RES 59.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5972BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5972BSRSL-ND
Through Hole Resistors RNC50J5972BSRSL-ND
59.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5972BSRSL RNC50J5972BSRSL-ND
Product Name RES 59.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details