The RNC50J5970BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 597 ohms with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and 0.05W at 125°C, making it suitable for precision applications. It operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. The resistor exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. Additionally, it is constructed with a solderable and weldable lead material, ensuring compatibility with various assembly processes. The epoxy coating provides moisture protection, enhancing reliability in demanding environments. This resistor is ideal for applications requiring high precision and stability.
597 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 597 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RES 597 OHM 1/10W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J5970BSRE6-ND | RNC50J5970BSRE6 | RNC50J5970BSRE6 |
| Product Name | Through Hole Resistors | Res Metal Film 597 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 597 ohms | 597 ohms |