Vishay Intertechnology, Inc. RES 590K OHM 1/10W 1% AXIAL RNC50J5903FRB14

Description
RES 590Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/10W 1% AXIAL - RNC50J5903FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/10W 1% AXIAL
RNC50J5903FRB14
RES 590K OHM 1/10W 1% AXIAL RNC50J5903FRB14
RES 590Kohm 1/10W 1% AXIAL

RES 590Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5903FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5903FRB14-ND
Through Hole Resistors RNC50J5903FRB14-ND
590 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5903FRB14 RNC50J5903FRB14-ND
Product Name RES 590K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers