Vishay Intertechnology, Inc. Through Hole Resistors RNC50J5900BSRE6

Description
590 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
590 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J5900BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5900BSRE6-ND
Through Hole Resistors RNC50J5900BSRE6-ND
590 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 590 OHM 1/10W .1% AXIAL - RNC50J5900BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/10W .1% AXIAL
RNC50J5900BSRE6
RES 590 OHM 1/10W .1% AXIAL RNC50J5900BSRE6
RES 590ohm 1/10W .1% AXIAL

RES 590ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5900BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5900BSRE6
Through Hole Resistors RNC50J5900BSRE6
RES 590 OHM 1/10W .1% AXIAL

RES 590 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5900BSRE6-ND RNC50J5900BSRE6 RNC50J5900BSRE6
Product Name Through Hole Resistors RES 590 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details