Vishay Intertechnology, Inc. Through Hole Resistors RNC50J58R3BSRSL

Description
58.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
58.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J58R3BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J58R3BSRSL-ND
Through Hole Resistors RNC50J58R3BSRSL-ND
58.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

58.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 58.3 OHM 1/10W .1% AXIAL - RNC50J58R3BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.3 OHM 1/10W .1% AXIAL
RNC50J58R3BSRSL
RES 58.3 OHM 1/10W .1% AXIAL RNC50J58R3BSRSL
RES 58.3ohm 1/10W .1% AXIAL

RES 58.3ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J58R3BSRSL-ND RNC50J58R3BSRSL
Product Name Through Hole Resistors RES 58.3 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 58.3 ohms 58.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details