Vishay Intertechnology, Inc. RES 5.83K OHM 1/10W .1% AXIAL RNC50J5831BSRSL

Description
RES 5.83Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.83Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.83K OHM 1/10W .1% AXIAL - RNC50J5831BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.83K OHM 1/10W .1% AXIAL
RNC50J5831BSRSL
RES 5.83K OHM 1/10W .1% AXIAL RNC50J5831BSRSL
RES 5.83Kohm 1/10W .1% AXIAL

RES 5.83Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5831BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5831BSRSL-ND
Through Hole Resistors RNC50J5831BSRSL-ND
5.83 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.83 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5831BSRSL RNC50J5831BSRSL-ND
Product Name RES 5.83K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details