Vishay Intertechnology, Inc. RES 583 OHM 1/10W .1% AXIAL RNC50J5830BSB14

Description
RES 583ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/10W .1% AXIAL - RNC50J5830BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/10W .1% AXIAL
RNC50J5830BSB14
RES 583 OHM 1/10W .1% AXIAL RNC50J5830BSB14
RES 583ohm 1/10W .1% AXIAL

RES 583ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5830BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5830BSB14-ND
Through Hole Resistors RNC50J5830BSB14-ND
583 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

583 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5830BSB14 RNC50J5830BSB14-ND
Product Name RES 583 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details