Vishay Intertechnology, Inc. RES 57.6 OHM 1/10W .5% AXIAL RNC50J57R6DSBSL

Description
RES 57.6ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/10W .5% AXIAL - RNC50J57R6DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/10W .5% AXIAL
RNC50J57R6DSBSL
RES 57.6 OHM 1/10W .5% AXIAL RNC50J57R6DSBSL
RES 57.6ohm 1/10W .5% AXIAL

RES 57.6ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J57R6DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J57R6DSBSL-ND
Through Hole Resistors RNC50J57R6DSBSL-ND
57.6 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J57R6DSBSL RNC50J57R6DSBSL-ND
Product Name RES 57.6 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details