Vishay Intertechnology, Inc. RES 57.6K OHM 1/10W 1% AXIAL RNC50J5762FSRSL

Description
RES 57.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/10W 1% AXIAL - RNC50J5762FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/10W 1% AXIAL
RNC50J5762FSRSL
RES 57.6K OHM 1/10W 1% AXIAL RNC50J5762FSRSL
RES 57.6Kohm 1/10W 1% AXIAL

RES 57.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5762FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5762FSRSL-ND
Through Hole Resistors RNC50J5762FSRSL-ND
57.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5762FSRSL RNC50J5762FSRSL-ND
Product Name RES 57.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details