Vishay Intertechnology, Inc. Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J5762FMRE7

Description
Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J5762FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J5762FMRE7
Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J5762FMRE7
Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J5762FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J5762FMRE7TR-ND
Through Hole Resistors 541-RNC50J5762FMRE7TR-ND
57.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5762FMRE7 541-RNC50J5762FMRE7TR-ND
Product Name Res Metal Film 57.6K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers