Vishay Intertechnology, Inc. RES 576 OHM 1/10W 1% AXIAL RNC50J5760FSRE6

Description
RES 576ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/10W 1% AXIAL - RNC50J5760FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/10W 1% AXIAL
RNC50J5760FSRE6
RES 576 OHM 1/10W 1% AXIAL RNC50J5760FSRE6
RES 576ohm 1/10W 1% AXIAL

RES 576ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5760FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5760FSRE6-ND
Through Hole Resistors RNC50J5760FSRE6-ND
576 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5760FSRE6 RNC50J5760FSRE6-ND
Product Name RES 576 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details