Vishay Intertechnology, Inc. MF,1/10W,5.69K ,.1%,25PPM,S/.001%,BULK RNC50J5691BSB14

Description
MF,1/10W,5.69K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,5.69K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,5.69K ,.1%,25PPM,S/.001%,BULK - RNC50J5691BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.69K ,.1%,25PPM,S/.001%,BULK
RNC50J5691BSB14
MF,1/10W,5.69K ,.1%,25PPM,S/.001%,BULK RNC50J5691BSB14
MF,1/10W,5.69K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,5.69K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J5691BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5691BSB14-ND
Through Hole Resistors RNC50J5691BSB14-ND
5.69 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.69 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5691BSB14 RNC50J5691BSB14-ND
Product Name MF,1/10W,5.69K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details