Vishay Intertechnology, Inc. RES 56.2K OHM 1/10W .1% AXIAL RNC50J5622BSRE6

Description
RES 56.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W .1% AXIAL - RNC50J5622BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W .1% AXIAL
RNC50J5622BSRE6
RES 56.2K OHM 1/10W .1% AXIAL RNC50J5622BSRE6
RES 56.2Kohm 1/10W .1% AXIAL

RES 56.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5622BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5622BSRE6-ND
Through Hole Resistors RNC50J5622BSRE6-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J5622BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5622BSRE6
Through Hole Resistors RNC50J5622BSRE6
RES 56.2K OHM 1/10W .1% AXIAL

RES 56.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5622BSRE6 RNC50J5622BSRE6-ND RNC50J5622BSRE6
Product Name RES 56.2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details