Vishay Intertechnology, Inc. MF,1/10W,56.2K ,.1%,25PPM,S/.001%,BULK RNC50J5622BSB14

Description
MF,1/10W,56.2K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,56.2K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,56.2K ,.1%,25PPM,S/.001%,BULK - RNC50J5622BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,56.2K ,.1%,25PPM,S/.001%,BULK
RNC50J5622BSB14
MF,1/10W,56.2K ,.1%,25PPM,S/.001%,BULK RNC50J5622BSB14
MF,1/10W,56.2K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,56.2K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J5622BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5622BSB14-ND
Through Hole Resistors RNC50J5622BSB14-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5622BSB14 RNC50J5622BSB14-ND
Product Name MF,1/10W,56.2K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details