Vishay Intertechnology, Inc. RES 5.62K OHM 1/10W .5% AXIAL RNC50J5621DSBSL

Description
RES 5.62Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/10W .5% AXIAL - RNC50J5621DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/10W .5% AXIAL
RNC50J5621DSBSL
RES 5.62K OHM 1/10W .5% AXIAL RNC50J5621DSBSL
RES 5.62Kohm 1/10W .5% AXIAL

RES 5.62Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5621DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5621DSBSL-ND
Through Hole Resistors RNC50J5621DSBSL-ND
5.62 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5621DSBSL RNC50J5621DSBSL-ND
Product Name RES 5.62K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers