Vishay Intertechnology, Inc. RES 5.62K OHM 1/10W .1% AXIAL RNC50J5621BRBSL

Description
RES 5.62Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/10W .1% AXIAL - RNC50J5621BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/10W .1% AXIAL
RNC50J5621BRBSL
RES 5.62K OHM 1/10W .1% AXIAL RNC50J5621BRBSL
RES 5.62Kohm 1/10W .1% AXIAL

RES 5.62Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5621BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5621BRBSL-ND
Through Hole Resistors RNC50J5621BRBSL-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5621BRBSL RNC50J5621BRBSL-ND
Product Name RES 5.62K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details