Vishay Intertechnology, Inc. RES 562 OHM 1/10W .5% AXIAL RNC50J5620DSB14

Description
RES 562ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/10W .5% AXIAL - RNC50J5620DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/10W .5% AXIAL
RNC50J5620DSB14
RES 562 OHM 1/10W .5% AXIAL RNC50J5620DSB14
RES 562ohm 1/10W .5% AXIAL

RES 562ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5620DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5620DSB14-ND
Through Hole Resistors RNC50J5620DSB14-ND
562 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,562Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C8340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C8340
Resistor,metal Film,562Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C8340
Resistor,Metal Film,562Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,562Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J5620DSB14 RNC50J5620DSB14-ND 53C8340
Product Name RES 562 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,562Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details